Acer logo

Acer V6 V206HQL computer monitor 49,5 cm (19.5") 1366 x 768 pixels WXGA LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32239
Info modified on:
14 Mar 2024, 18:53:50
Short summary description Acer V6 V206HQL computer monitor 49,5 cm (19.5") 1366 x 768 pixels WXGA LED Black:

Acer V6 V206HQL, 49,5 cm (19.5"), 1366 x 768 pixels, WXGA, LCD, 5 ms, Black

Long summary description Acer V6 V206HQL computer monitor 49,5 cm (19.5") 1366 x 768 pixels WXGA LED Black:

Acer V6 V206HQL. Display diagonal: 49,5 cm (19.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.