Acer logo

Acer TravelMate 8372T-372G25MN Intel® Core™ i3 i3-370M 33,8 cm (13.3") 2 GB 250 GB Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15492
Info modified on:
02 Feb 2025, 23:01:42
Short summary description Acer TravelMate 8372T-372G25MN Intel® Core™ i3 i3-370M 33,8 cm (13.3") 2 GB 250 GB Windows 7 Professional Black:

Acer TravelMate 8372T-372G25MN, Intel® Core™ i3, 2,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 8372T-372G25MN Intel® Core™ i3 i3-370M 33,8 cm (13.3") 2 GB 250 GB Windows 7 Professional Black:

Acer TravelMate 8372T-372G25MN. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2,1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.