Acer logo

Acer TravelMate 5742-484G32Mnss Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50122
Info modified on:
27 Jan 2025, 08:58:18
Short summary description Acer TravelMate 5742-484G32Mnss Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:

Acer TravelMate 5742-484G32Mnss, Intel® Core™ i5, 2,66 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 5742-484G32Mnss Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:

Acer TravelMate 5742-484G32Mnss. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.