Acer logo

Acer TravelMate 5740-332G25MN Intel® Core™ i3 i3-330M 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58783
Info modified on:
27 Jan 2025, 08:37:40
Short summary description Acer TravelMate 5740-332G25MN Intel® Core™ i3 i3-330M 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black:

Acer TravelMate 5740-332G25MN, Intel® Core™ i3, 2,13 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 5740-332G25MN Intel® Core™ i3 i3-330M 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black:

Acer TravelMate 5740-332G25MN. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2,13 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.