Acer logo

Acer TravelMate 5740-334G50Mn Intel® Core™ i3 i3-330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43811
Info modified on:
27 Jan 2025, 08:58:30
Short summary description Acer TravelMate 5740-334G50Mn Intel® Core™ i3 i3-330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional:

Acer TravelMate 5740-334G50Mn, Intel® Core™ i3, 2,13 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate 5740-334G50Mn Intel® Core™ i3 i3-330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional:

Acer TravelMate 5740-334G50Mn. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2,13 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.