Acer logo

Acer TravelMate 5530 AMD Athlon QL-64 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Windows Vista Business

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24363
Info modified on:
29 Jan 2025, 19:16:08
Short summary description Acer TravelMate 5530 AMD Athlon QL-64 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Windows Vista Business:

Acer TravelMate 5530, AMD Athlon, 2,1 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 5530 AMD Athlon QL-64 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Windows Vista Business:

Acer TravelMate 5530. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2,1 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 3470. Operating system installed: Windows Vista Business. Weight: 2,88 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.