Acer logo

Acer TravelMate 5730-844G32Mn Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39411
Info modified on:
24 Jan 2025, 20:35:33
Short summary description Acer TravelMate 5730-844G32Mn Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business:

Acer TravelMate 5730-844G32Mn, Intel® Core™2 Duo, 2,26 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 5730-844G32Mn Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business:

Acer TravelMate 5730-844G32Mn. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Weight: 2,88 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.