Acer logo

Acer TravelMate 4601WLMi, Centrino 1.6GHz Dothan 730, XPP SP2, 15,4" WXGA, 512MB, 60GB, Dual DVD-RW, 802.11g, ATi X600 64MB 39,1 cm (15.4") 0,5 GB DDR-SDRAM

Data-sheet quality:
created/standardized by Icecat
Product views:
24585
Info modified on:
30 Jan 2025, 19:29:41
Short summary description Acer TravelMate 4601WLMi, Centrino 1.6GHz Dothan 730, XPP SP2, 15,4" WXGA, 512MB, 60GB, Dual DVD-RW, 802.11g, ATi X600 64MB 39,1 cm (15.4") 0,5 GB DDR-SDRAM:

Acer TravelMate 4601WLMi, Centrino 1.6GHz Dothan 730, XPP SP2, 15,4" WXGA, 512MB, 60GB, Dual DVD-RW, 802.11g, ATi X600 64MB, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, DDR-SDRAM, 60 GB

Long summary description Acer TravelMate 4601WLMi, Centrino 1.6GHz Dothan 730, XPP SP2, 15,4" WXGA, 512MB, 60GB, Dual DVD-RW, 802.11g, ATi X600 64MB 39,1 cm (15.4") 0,5 GB DDR-SDRAM:

Acer TravelMate 4601WLMi, Centrino 1.6GHz Dothan 730, XPP SP2, 15,4" WXGA, 512MB, 60GB, Dual DVD-RW, 802.11g, ATi X600 64MB. Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 2,95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.