Acer logo

Acer TravelMate 250 38,1 cm (15") 0,5 GB 40 GB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222593
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer TravelMate 250 38,1 cm (15") 0,5 GB 40 GB:

Acer TravelMate 250, 2,6 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 40 GB

Long summary description Acer TravelMate 250 38,1 cm (15") 0,5 GB 40 GB:

Acer TravelMate 250. Processor frequency: 2,6 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB. Total storage capacity: 40 GB. Weight: 3,36 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.