Acer logo

Acer TMC301XMib Centrino 1.5GHz (Dothan 715/2MB)WXP Tablet PC Edition SP2 60 GB 35,8 cm (14.1") 0,5 GB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16861
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer TMC301XMib Centrino 1.5GHz (Dothan 715/2MB)WXP Tablet PC Edition SP2 60 GB 35,8 cm (14.1") 0,5 GB:

Acer TMC301XMib Centrino 1.5GHz (Dothan 715/2MB)WXP Tablet PC Edition SP2, 35,8 cm (14.1"), 1024 x 768 pixels, 60 GB, 0,5 GB, 1,5 GHz, 2,74 kg

Long summary description Acer TMC301XMib Centrino 1.5GHz (Dothan 715/2MB)WXP Tablet PC Edition SP2 60 GB 35,8 cm (14.1") 0,5 GB:

Acer TMC301XMib Centrino 1.5GHz (Dothan 715/2MB)WXP Tablet PC Edition SP2. Display diagonal: 35,8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 60 GB. Processor frequency: 1,5 GHz. Internal memory: 0,5 GB. Weight: 2,74 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.