Acer Aspire Timeline 1810T, Intel® Core™ 2 Solo, 1,4 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 3 GB, 250 GB
Acer Aspire Timeline 1810T. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1,4 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 1,35 kg