Acer Aspire AS5749Z-4802, Intel® Pentium®, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB
Acer Aspire AS5749Z-4802. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product color: Black. Weight: 2,4 kg