Acer logo

Acer Aspire 5749-2334G50Mi Intel® Core™ i3 i3-2330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Grey

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29477
Info modified on:
27 Jan 2025, 08:36:22
Short summary description Acer Aspire 5749-2334G50Mi Intel® Core™ i3 i3-2330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Grey:

Acer Aspire 5749-2334G50Mi, Intel® Core™ i3, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5749-2334G50Mi Intel® Core™ i3 i3-2330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Grey:

Acer Aspire 5749-2334G50Mi. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Grey. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.