Acer logo

Acer Aspire 5333-2619 Intel® Celeron® P4600 39,6 cm (15.6") 2 GB 250 GB HDD Windows 7 Starter Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109191
Info modified on:
23 Jan 2025, 18:31:10
Short summary description Acer Aspire 5333-2619 Intel® Celeron® P4600 39,6 cm (15.6") 2 GB 250 GB HDD Windows 7 Starter Black:

Acer Aspire 5333-2619, Intel® Celeron®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer Aspire 5333-2619 Intel® Celeron® P4600 39,6 cm (15.6") 2 GB 250 GB HDD Windows 7 Starter Black:

Acer Aspire 5333-2619. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: P4600, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Starter. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.