Acer logo

Acer Aspire TimelineX 5820TG-483G32Mnss Intel® Core™ i5 i5-480M 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6550M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38801
Info modified on:
25 Jan 2025, 22:09:10
Short summary description Acer Aspire TimelineX 5820TG-483G32Mnss Intel® Core™ i5 i5-480M 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6550M Windows 7 Professional:

Acer Aspire TimelineX 5820TG-483G32Mnss, Intel® Core™ i5, 2,66 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire TimelineX 5820TG-483G32Mnss Intel® Core™ i5 i5-480M 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6550M Windows 7 Professional:

Acer Aspire TimelineX 5820TG-483G32Mnss. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6550M. Operating system installed: Windows 7 Professional. Weight: 2,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.