Acer logo

Acer Aspire 7750G-2636G64MN Intel® Core™ i7 i7-2630QM 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6650M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25837
Info modified on:
29 Jan 2025, 18:15:08
Short summary description Acer Aspire 7750G-2636G64MN Intel® Core™ i7 i7-2630QM 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6650M Windows 7 Home Premium Black:

Acer Aspire 7750G-2636G64MN, Intel® Core™ i7, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB

Long summary description Acer Aspire 7750G-2636G64MN Intel® Core™ i7 i7-2630QM 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6650M Windows 7 Home Premium Black:

Acer Aspire 7750G-2636G64MN. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.