Acer Aspire 7750G-2676G76Mnkk, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 760 GB
Acer Aspire 7750G-2676G76Mnkk. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 760 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6850M. Operating system installed: Windows 7 Home Premium. Product color: Black