Acer Aspire 5742Z-P614G25Mnkk, Intel® Pentium®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 250 GB
Acer Aspire 5742Z-P614G25Mnkk. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2,6 kg