Acer logo

Acer Aspire TimelineX 4820T-353G32MN Intel® Core™ i3 i3-350M 35,6 cm (14") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58886
Info modified on:
25 Jan 2025, 22:49:20
Short summary description Acer Aspire TimelineX 4820T-353G32MN Intel® Core™ i3 i3-350M 35,6 cm (14") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire TimelineX 4820T-353G32MN, Intel® Core™ i3, 2,26 GHz, 35,6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire TimelineX 4820T-353G32MN Intel® Core™ i3 i3-350M 35,6 cm (14") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire TimelineX 4820T-353G32MN. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2,26 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2,2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.