Acer Aspire 5334-2955, Intel® Celeron®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB
Acer Aspire 5334-2955. Processor family: Intel® Celeron®, Processor model: T3300, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Linux. Product color: Black. Weight: 2,7 kg