Acer Aspire 8943G-728G1.28TWn, Intel® Core™ i7, 1,6 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 8 GB, 1,28 TB
Acer Aspire 8943G-728G1.28TWn. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,28 TB. Discrete graphics card model: AMD Mobility Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4,6 kg