Acer logo

Acer Aspire TimelineX AS3820T-484G50nks Intel® Core™ i5 i5-480M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16653
Info modified on:
28 Jan 2025, 10:41:40
Short summary description Acer Aspire TimelineX AS3820T-484G50nks Intel® Core™ i5 i5-480M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium:

Acer Aspire TimelineX AS3820T-484G50nks, Intel® Core™ i5, 2,66 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire TimelineX AS3820T-484G50nks Intel® Core™ i5 i5-480M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium:

Acer Aspire TimelineX AS3820T-484G50nks. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Home Premium. Weight: 1,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.