Acer Aspire 7551-P322G25MN, AMD Athlon, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 2 GB, 250 GB
Acer Aspire 7551-P322G25MN. Processor family: AMD Athlon, Processor model: P320, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 3,3 kg