Acer Aspire 4553-4730, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB, Windows 7 Home Basic
Acer Aspire 4553-4730. Processor model: P520, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Basic. Product color: Black, Grey. Weight: 2,2 kg