Acer Aspire 8942G-434G64BN, Intel® Core™ i5, 2,26 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 640 GB
Acer Aspire 8942G-434G64BN. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2,26 GHz. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4,6 kg