Acer logo

Acer Aspire 8942G-434G50MNBK Intel® Core™ i5 i5-430M 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5850 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48947
Info modified on:
27 Jan 2025, 08:41:06
Short summary description Acer Aspire 8942G-434G50MNBK Intel® Core™ i5 i5-430M 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5850 Windows 7 Home Premium Black:

Acer Aspire 8942G-434G50MNBK, Intel® Core™ i5, 2,26 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 8942G-434G50MNBK Intel® Core™ i5 i5-430M 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5850 Windows 7 Home Premium Black:

Acer Aspire 8942G-434G50MNBK. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2,26 GHz. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.