Acer Aspire 8942G-334G64MN, Intel® Core™ i3, 2,13 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 640 GB
Acer Aspire 8942G-334G64MN. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2,13 GHz. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Weight: 4,6 kg