Acer logo

Acer Aspire Timeline 1810TZ-414G50N Intel® Pentium® SU4100 29,5 cm (11.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68363
Info modified on:
02 Feb 2025, 23:08:35
Short summary description Acer Aspire Timeline 1810TZ-414G50N Intel® Pentium® SU4100 29,5 cm (11.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Acer Aspire Timeline 1810TZ-414G50N, Intel® Pentium®, 1,3 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire Timeline 1810TZ-414G50N Intel® Pentium® SU4100 29,5 cm (11.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Acer Aspire Timeline 1810TZ-414G50N. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1,3 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 1,42 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.