Acer Aspire 7715Z-433G25MN, Intel® Pentium® Dual-Core, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 3 GB, 250 GB
Acer Aspire 7715Z-433G25MN. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Weight: 3,3 kg