Acer eMachines G520-162G12Mi, Intel® Celeron®, 1,8 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 120 GB
Acer eMachines G520-162G12Mi. Processor family: Intel® Celeron®, Processor frequency: 1,8 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Basic. Weight: 3,8 kg