Acer logo

Acer Extensa 5620z-1A1G12Mi Intel® Core™ Duo T2310 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Linux

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71375
Info modified on:
23 Jan 2025, 18:56:47
Short summary description Acer Extensa 5620z-1A1G12Mi Intel® Core™ Duo T2310 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Linux:

Acer Extensa 5620z-1A1G12Mi, Intel® Core™ Duo, 1,46 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Acer Extensa 5620z-1A1G12Mi Intel® Core™ Duo T2310 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Linux:

Acer Extensa 5620z-1A1G12Mi. Processor family: Intel® Core™ Duo, Processor model: T2310, Processor frequency: 1,46 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Linux. Weight: 2,88 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.