Acer logo

Acer Extensa 5610-101G12 Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Linux

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87974
Info modified on:
23 Jan 2025, 19:03:03
Short summary description Acer Extensa 5610-101G12 Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Linux:

Acer Extensa 5610-101G12, Intel® Core™2 Duo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Acer Extensa 5610-101G12 Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Linux:

Acer Extensa 5610-101G12. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Linux. Weight: 2,88 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.