Acer logo

Acer Aspire 7003WSMi AMD Mobile Sempron 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95005
Info modified on:
24 Jan 2025, 20:34:06
Short summary description Acer Aspire 7003WSMi AMD Mobile Sempron 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

Acer Aspire 7003WSMi, AMD Mobile Sempron, 1,8 GHz, 43,2 cm (17"), 1440 x 900 pixels, 1 GB, 120 GB

Long summary description Acer Aspire 7003WSMi AMD Mobile Sempron 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

Acer Aspire 7003WSMi. Processor family: AMD Mobile Sempron, Processor frequency: 1,8 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium. Weight: 3,68 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.