Acer logo

Acer Aspire 6530G-704G25Bn RM-70 40,6 cm (16") 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64168
Info modified on:
29 Jan 2025, 19:26:15
Short summary description Acer Aspire 6530G-704G25Bn RM-70 40,6 cm (16") 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

Acer Aspire 6530G-704G25Bn, 2 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 250 GB, Windows Vista Home Premium

Long summary description Acer Aspire 6530G-704G25Bn RM-70 40,6 cm (16") 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

Acer Aspire 6530G-704G25Bn. Processor model: RM-70, Processor frequency: 2 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Weight: 3,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.