Acer Aspire 5535-604G25Mn, AMD Athlon, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB
Acer Aspire 5535-604G25Mn. Processor family: AMD Athlon, Processor model: QL-60, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 2,7 kg