Acer Aspire 8930G-734G64BN, Intel® Core™2 Duo, 2 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, Windows Vista Home Premium
Acer Aspire 8930G-734G64BN. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 4,1 kg