Acer Aspire 6920G-6A4G25MN, Intel® Core™2 Duo, 2 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 250 GB
Acer Aspire 6920G-6A4G25MN. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 3,5 kg