Acer logo

Acer Aspire 2920-1A2G25MN Intel® Core™2 Duo T5450 30,7 cm (12.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88135
Info modified on:
02 Feb 2025, 23:00:52
Short summary description Acer Aspire 2920-1A2G25MN Intel® Core™2 Duo T5450 30,7 cm (12.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:

Acer Aspire 2920-1A2G25MN, Intel® Core™2 Duo, 1,66 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Acer Aspire 2920-1A2G25MN Intel® Core™2 Duo T5450 30,7 cm (12.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:

Acer Aspire 2920-1A2G25MN. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1,66 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 1,95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.