Acer Aspire 1804WSMib P4 3200 512MB 100GB XPH, 3,2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 0,5 GB, 100 GB
Acer Aspire 1804WSMib P4 3200 512MB 100GB XPH. Processor frequency: 3,2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0,5 GB. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X600. Weight: 4,5 kg