Acer Aspire One 722-C62bb, 1 GHz, 29,5 cm (11.6"), 1024 x 600 pixels, 2 GB, 320 GB, Windows 7 Home Premium
Acer Aspire One 722-C62bb. Product type: Netbook. Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product color: Blue