Acer logo

Acer Aspire One 522-C6Dkk C-60 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32150
Info modified on:
30 Jan 2025, 19:33:34
Short summary description Acer Aspire One 522-C6Dkk C-60 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black:

Acer Aspire One 522-C6Dkk, 1 GHz, 25,6 cm (10.1"), 1280 x 720 pixels, 1 GB, 320 GB, Windows 7 Starter

Long summary description Acer Aspire One 522-C6Dkk C-60 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black:

Acer Aspire One 522-C6Dkk. Product type: Netbook. Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 720 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 1,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.