Acer Aspire One 522-C5Dkk, AMD Dual-Core, 1 GHz, 25,6 cm (10.1"), 1280 x 720 pixels, 1 GB, 250 GB
Acer Aspire One 522-C5Dkk. Product type: Netbook. Processor family: AMD Dual-Core, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 720 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 1,3 kg