Acer Aspire One 521, AMD Athlon, 1,7 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Acer Aspire One 521. Product type: Netbook. Processor family: AMD Athlon, Processor model: K125, Processor frequency: 1,7 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product color: Brown. Weight: 1,25 kg