Acer Aspire One 532h-2Ds, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter
Acer Aspire One 532h-2Ds. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows 7 Starter. Product color: Red. Weight: 1,11 kg