Acer logo

Acer Aspire ONE AO751h-52Bk Intel Atom® Z520 Netbook 29,5 cm (11.6") 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222962
Info modified on:
22 Jan 2025, 05:55:52
Short summary description Acer Aspire ONE AO751h-52Bk Intel Atom® Z520 Netbook 29,5 cm (11.6") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

Acer Aspire ONE AO751h-52Bk, Intel Atom®, 1,33 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 1 GB, Windows XP Home Edition

Long summary description Acer Aspire ONE AO751h-52Bk Intel Atom® Z520 Netbook 29,5 cm (11.6") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

Acer Aspire ONE AO751h-52Bk. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 1,35 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.