Acer logo

Acer Intel Celeron 1000M processor 1,8 GHz 2 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68514
Info modified on:
03 Jun 2022, 22:08:03
Short summary description Acer Intel Celeron 1000M processor 1,8 GHz 2 MB L3:

Acer Intel Celeron 1000M, Intel® Celeron®, PGA988, 22 nm, 1000M, 1,8 GHz, 64-bit

Long summary description Acer Intel Celeron 1000M processor 1,8 GHz 2 MB L3:

Acer Intel Celeron 1000M. Processor family: Intel® Celeron®, Processor socket: PGA988, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1000 MHz. Market segment: Mobile, PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: SSE4.1, SSE4.2. Processor package size: 37.5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.