Acer logo

Acer Liquid 330 11,4 cm (4.5") Dual SIM Android 5.1.1 4G 1 GB 8 GB Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55409
Info modified on:
07 Nov 2022, 19:19:49
Short summary description Acer Liquid 330 11,4 cm (4.5") Dual SIM Android 5.1.1 4G 1 GB 8 GB Black:

Acer Liquid 330, 11,4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1.1, Black

Long summary description Acer Liquid 330 11,4 cm (4.5") Dual SIM Android 5.1.1 4G 1 GB 8 GB Black:

Acer Liquid 330. Display diagonal: 11,4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1,1 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8909. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1.1. Product color: Black. Weight: 140 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.