Acer logo

Acer Liquid S510 14,5 cm (5.7") Single SIM Android 4.2 3G 1 GB 8 GB Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72918
Info modified on:
07 Aug 2020, 18:40:38
Short summary description Acer Liquid S510 14,5 cm (5.7") Single SIM Android 4.2 3G 1 GB 8 GB Black:

Acer Liquid S510, 14,5 cm (5.7"), 1 GB, 8 GB, 8 MP, Android 4.2, Black

Long summary description Acer Liquid S510 14,5 cm (5.7") Single SIM Android 4.2 3G 1 GB 8 GB Black:

Acer Liquid S510. Display diagonal: 14,5 cm (5.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,5 GHz, Processor family: MediaTek, Processor model: MT6589T. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2. Product color: Black. Weight: 195 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.