Acer logo

Acer USB Type-C Dock III Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63361
Info modified on:
22 Oct 2020, 13:14:24
Short summary description Acer USB Type-C Dock III Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:

Acer USB Type-C Dock III, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 85 W, 10,100,1000 Mbit/s, Black, 5120 x 2880 pixels

Long summary description Acer USB Type-C Dock III Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:

Acer USB Type-C Dock III. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB Power Delivery up to: 85 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Maximum digital resolution: 5120 x 2880 pixels, Cable lock slot type: Kensington. Power source type: AC, Power connector: USB Type-C, AC input voltage: 100-240 V. Windows operating systems supported: Windows 10, Mac operating systems supported: Mac OS X 10.14 Mojave

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.