Acer logo

Acer P1265 2400 ANSI lumens DLP XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72023
Info modified on:
25 Nov 2020, 15:24:52
Short summary description Acer P1265 2400 ANSI lumens DLP XGA (1024x768):

Acer P1265, 2400 ANSI lumens, DLP, XGA (1024x768), 2000:1, 584,2 - 7620 mm (23 - 300"), 1 - 11,9 m

Long summary description Acer P1265 2400 ANSI lumens DLP XGA (1024x768):

Acer P1265. Projector brightness: 2400 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 21.79 - 23.99 mm, Digital zoom: 2x. Serial interface type: RS-232. RMS rated power: 2 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.